Portescap Datasheets for Incremental Rotary Encoders

Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more

Product Name Notes
D12 Magnetic Encoder D12 The D12 magnetic encoder allows position monitoring without compromising on package size. Product Highlights Integrative design Insensitive to hostile environments Low current consumption Hall sensors position...
F16 Magnetic Encoder F16 The F16 magnetic encoder allows position monitoring without compromising on package size. Product Highlights Integrative design Insensitive to hostile environments Low current consumption Hall sensors position...
HEDS 5500/5540 Optical Encoder HEDS 5500/5540 This high-performance HEDS-5500 optical encoder is available in 2 or 3 channels. Its high-resolution will allow high accuracy for precise positioning applications. Product Highlights...
M-Sense12A Autoclavable Encoder M-Sense12A The M-Sense12A autoclavable magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop...
M-Sense16 Magnetic Encoder M-Sense16 The M-Sense16 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion...
M-Sense22 Magnetic Encoder M-Sense22 The M-Sense22 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion...
MR2 Magneto-Resistive Encoder MR2 The MR2 compact magneto-resistive encoder is available with a wide range of resolution, from 4 up to 512 lines. It perfectly suits many applications requiring closed...