Portescap Datasheets for Stepper Motors (rotary)

Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more

Product Name Notes
15M020D Can Stack Stepper Mini Motor 15M020D The smallest of our can stack stepper product line, the 15M020D provides .55 oz-in (3.87mNm) of holding torque in a 15mm frame size.
20M020D Can Stack Stepper Mini Motor 20M020D The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high...
20STH38 Standard Hybrid Stepper Motor 20STH38D The 20STH38 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With only 20mm width, it's miniature size and high torque makes it...
20STH45 Standard Hybrid Stepper Motor 20STH45D The 20STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With only 20mm width, it's miniature size and high torque makes it...
20STLB28 - Ball screw Linear Hybrid Stepper Motor 20STLB28 The 20STLB28 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and...
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear...
20STLE28 - External Linear Hybrid Stepper Motor 20STLE28 The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes...
20STLN28 - Non-Captive Linear Hybrid Stepper Motor 20STLN28 The 20STLN28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes...
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in...
26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm)...
26M048B Can Stack Stepper Mini Motor 26M048B The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in...
26M048D Can Stack Stepper Mini Motor 26M048D The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm)...
28STH33 Standard Hybrid Stepper Motor 28STH33D The 28STH33 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes...
28STH51 Standard Hybrid Stepper Motor 28STH51D The 28STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes...
28STLB33 - Ball screw Linear Hybrid Stepper Motor 28STLB33 The 28STLB33 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and...
28STLC33- Captive Linear Hybrid Stepper Motor 28STLC33 The 28STLC33 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor,...
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor...
28STLN33 - Non-Captive Linear Hybrid Stepper Motor 28STLN33 The 28STLN33 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel...
35L048B Can Stack Stepper Mini Motor 35L048B The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher...
35L048D Can Stack Stepper Mini Motor 35L048D The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher...
35M048B Can Stack Stepper Mini Motor 35M048B The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution...
35M048D Can Stack Stepper Mini Motor 35M048D The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution...
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
35STH27 High Precision Hybrid Stepper Motor 35STH27M The 35STH27-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high...
35STH34 High Precision Hybrid Stepper Motor 35STH34M The 35STH34-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high...
35STH47 Standard Hybrid Stepper Motor 35STH47D The 35STH47 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high...
35STLB34 - Ball screw Linear Hybrid Stepper Motor 35STLB34 The 35STLB34 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and...
35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34 The 35STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor...
35STLE34 - External Linear Hybrid Stepper Motor 35STLE34 The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor...
35STLN34 - Non-Captive Linear Hybrid Stepper Motor 35STLN34 The 35STLN34 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel...
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid...
39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid...
42L048D Can Stack Stepper Mini Motor 42L048D The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for...
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step...
42M048D Can Stack Stepper Mini Motor 42M048D The neodymium magnets of the 42M048D provide up to 28.7 oz-in (202.8 mNm) of holding torque and is optimal for high torque applications.
42M100B Can Stack Stepper Mini Motor 42M100B 42M100B provides up to 7 oz-in (49.4 mNm) of holding torque. The 100 steps per revolution results in a 3.6 degree step angle...
42STH34 High Precision Hybrid Stepper Motor 42STH34M The 42STH34-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
42STH34 Standard Hybrid Stepper Motor 42STH34D The 42STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
42STH40 Standard Hybrid Stepper Motor 42STH40D The 42STH40 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
42STH48 Standard Hybrid Stepper Motor 42STH48D The 42STH48 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
42STH60 Standard Hybrid Stepper Motor 42STH60D The 42STH60 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
42STLB34 - Ball screw Linear Hybrid Stepper Motor 42STLB34 The 42STLB34 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and...
42STLC34 - Captive Linear Hybrid Stepper Motor 42STLC34 The 42STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor...
42STLE34 - External Linear Hybrid Stepper Motor 42STLE34 The 42STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor...
42STLN34 - Non-Captive Linear Hybrid Stepper Motor 42STLN34 The 42STLN34 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel...
57STH100 Standard Hybrid Stepper Motor 57STH100D The 57STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STH112 Standard Hybrid Stepper Motor 57STH112D The 57STH112 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STH45 High Precision Hybrid Stepper Motor 57STH45M The 57STH45-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
57STH45 Standard Hybrid Stepper Motor 57STH45D The 57STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STH51 Standard Hybrid Stepper Motor 57STH51D The 57STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
57STH56 Standard Hybrid Stepper Motor 57STH56D The 57STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STH64 High Precision Hybrid Stepper Motor 57STH64M The 57STH64-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
57STH64 Standard Hybrid Stepper Motor 57STH64D The 57STH64 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. I Manufacturd in high volume, this proven design motor is a very...
57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
57STH76 Standard Hybrid Stepper Motor 57STH76D The 57STH76 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STH85 High Precision Hybrid Stepper Motor 57STH85M The 57STH85-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard...
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular...
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and...
57STLC45 - Captive Linear Hybrid Stepper Motor 57STLC45 The 57STLC45 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor...
57STLE45 - External Linear Hybrid Stepper Motor 57STLE45 The 57STLE45 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor...
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel...
60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher...
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required...
60STH56 Standard Hybrid Stepper Motor 60STH56D The 60STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required...
60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required...
60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required...
86STH118 Standard Hybrid Stepper Motor 86STH118D The 86STH118 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high...
86STH128 Standard Hybrid Stepper Motor 86STH128D The 86STH128 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high...
86STH156 Standard Hybrid Stepper Motor 86STH156D The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high...
86STH66 Standard Hybrid Stepper Motor 86STH66D The 86STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high...
86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque...
86STH98 Standard Hybrid Stepper Motor 86STH98D The 86STH98 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. IIt's a very popular and cost-effective motor for automation solution requiring high...
86STLB78 - Ball screw Linear Hybrid Stepper Motor 86STLB78 The 86STLB78 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and...
86STLE78 - External Linear Hybrid Stepper Motor 86STLE78 The 86STLE78 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor...
P010 064 Disc Magnet High Speed Step Motor P010 064 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique...
P010 104 Disc Magnet High Speed Step Motor P010 104 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique...
P110 064 Disc Magnet High Speed Step Motor P110 064 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique...
P110 104 Disc Magnet High Speed Step Motor P110 104 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique...
P310 Disc Magnet High Speed Step Motor P310 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc...
P430 Disc Magnet High Speed Step Motor P430 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc...
P520 Disc Magnet High Speed Step Motor P520 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc...
P532 Disc Magnet High Speed Step Motor P532 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc...
P532 EN Disc Magnet High Speed Step Motor P532 EN Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique...
P760 EN Disc Magnet High Speed Step Motor P760 EN Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique...
PH010 064 Disc Magnet High Speed Step Motor PH010 064 The PH010 064 disc magnet stepper motor provides exceptional dynamic performance unparalleled by any other small diameter stepper in the...
PH010 104 Disc Magnet High Speed Step Motor PH010 104 The PH010 104 disc magnet stepper motor provides exceptional dynamic performance unparalleled by any other small diameter stepper in the...
PP520 Disc Magnet High Speed Step Motor PP520 Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc...