Portescap Motors - AC, DC 22V 28 208E 201

Description
Brushed DC Motor Standard 10000 RPM 4.2W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.2W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-22V28208E201-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-22V28208E201-ND
Motors - AC, DC 403-22V28208E201-ND
Brushed DC Motor Standard 10000 RPM 4.2W 24VDC

Brushed DC Motor Standard 10000 RPM 4.2W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-22V28208E201-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0056 HP
Unlock Full Specs
to access all available technical data

Similar Products

RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
Brushed DC Motor - 90ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
435 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
Continuous Torque 0.3 In-lbs (0.3243 kg-cm)
View Details