Portescap Motors - AC, DC 1011130106

Description
Brushed DC Motor Standard 9000 RPM 2.5W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 9000 RPM 2.5W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1011130106-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1011130106-ND
Motors - AC, DC 403-1011130106-ND
Brushed DC Motor Standard 9000 RPM 2.5W 24VDC

Brushed DC Motor Standard 9000 RPM 2.5W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1011130106-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0034 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL6366 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC Motor - 86BSD Series (4Poles 4) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 310.0 VDC
View Details
DC Micro Motor - BD42ZY100 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A12C-35 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details