Portescap EC-Pro PowerTool 40EC-Pro PT 44 8B 10

Description
EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55). Product Highlights Compact 40mm diameter by 44mm length 4 poles for higher torque Speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears
Request a Quote
Description
EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55). Product Highlights Compact 40mm diameter by 44mm length 4 poles for higher torque Speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 40EC-Pro PT 44 8B 10 is a brushless DC slotless motor designed for high-speed power tools, operating at a nominal voltage of 18 V with a maximum continuous mechanical power of 150 W and a maximum continuous torque of 120 mNm. It achieves a no-load speed of 18,300 rpm and has a phase-to-phase resistance of 0.052 ohms. The motor measures 44.15 mm in length with a 40 mm diameter, features ball bearings with a preload of 16 N, and weighs 230 g. It operates within an ambient temperature range of -30 to +100 °C and supports a maximum winding temperature of 125 °C. Rotor inertia is 64 g·cm², and electrical time constant is 0.2 ms. The motor includes hall sensors with 120° electrical phasing and is supplied with AWG 18 phase windings and AWG 26 sensor wiring.

Datasheet Summary
Powered by GS/AI

The 40EC-Pro PT 44 8B 10 is a brushless DC slotless motor designed for high-speed power tools, operating at a nominal voltage of 18 V with a maximum continuous mechanical power of 150 W and a maximum continuous torque of 120 mNm. It achieves a no-load speed of 18,300 rpm and has a phase-to-phase resistance of 0.052 ohms. The motor measures 44.15 mm in length with a 40 mm diameter, features ball bearings with a preload of 16 N, and weighs 230 g. It operates within an ambient temperature range of -30 to +100 °C and supports a maximum winding temperature of 125 °C. Rotor inertia is 64 g·cm², and electrical time constant is 0.2 ms. The motor includes hall sensors with 120° electrical phasing and is supplied with AWG 18 phase windings and AWG 26 sensor wiring.

Suppliers

Company
Product
Description
Supplier Links
EC-Pro PowerTool - 40EC-Pro PT 44 8B 10 - Portescap
West Chester, PA, United States
EC-Pro PowerTool
40EC-Pro PT 44 8B 10
EC-Pro PowerTool 40EC-Pro PT 44 8B 10
EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55). Product Highlights Compact 40mm diameter by 44mm length 4 poles for higher torque Speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears

EC-Pro PowerTool

40EC-Pro PT 44

The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55).

Product Highlights

  • Compact 40mm diameter by 44mm length
  • 4 poles for higher torque
  • Speeds up to 30,000 rpm
  • Lower power losses results in higher efficiency
  • No cogging torque for smooth rotation
  • Maximized performance/price ratio
  • Peak torque 1.1Nm during 2 seconds

Applications

  • Battery Operated Drills
  • Nailers and Framing Systems
  • Nutrunners
  • Power Hand Tools
  • Powered Screwdrivers
  • Pruning Shears
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 40EC-Pro PT 44 8B 10
Product Name EC-Pro PowerTool
DC Voltage Range 18.0 VDC
Torque Constant 1.29 in-oz/amp (9.11 mN-m/amp)
Continuous Current 13.2 amps
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
Rotor Inertia 9.06E-4 oz-in-sec² (0.0064 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1068-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 7.5 VDC
Output Power 0.0023 HP
View Details
17DCT Athlonix - Precious Metal Brush DC Motor - 17DCT 26P1/P2 211P - Portescap
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
B0612H1005 Autoclavable Cannulated Slotted Brushless DC Motor - B0612H1005 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
26BC 6A Slotless Brushless DC Motor - 26BC 6A 113 .101 - Portescap
Specs
Commutation Brushless
DC Voltage Range 7.5 VDC
Torque Constant 1.3 in-oz/amp (9.2 mN-m/amp)
View Details