Portescap Motors - AC, DC 1113165011

Description
Brushed DC Motor Standard 10000 RPM 1.2W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.2W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165011-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165011-ND
Motors - AC, DC 403-1113165011-ND
Brushed DC Motor Standard 10000 RPM 1.2W 24VDC

Brushed DC Motor Standard 10000 RPM 1.2W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165011-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0016 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
 - PT.4233 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 120.0 VDC
Output Power 0.1421 HP
View Details
DC Micro Motor - BRS-550SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details