The 16ECP52-2A-112 is a 16 mm diameter, 2-pole, slotless brushless DC motor designed for direct drive applications with integrated electronics, eliminating the need for an external driver. It features a 2-wire connection with red and black PVC cables, rated for 12 V DC operation, and delivers a maximum continuous mechanical power of 7.3 W at 5,900 rpm with a torque of 13.9 mNm. The motor has an internal resistance of 6.15 ohms, a thermal resistance of 3 °C/W per winding and 15 °C/W for the entire motor, and operates at temperatures from -30 °C to +100 °C. The rotor inertia is 1 g·cm², and the weight is 62 g. Rotation is specified as clockwise when viewed from the shaft output. The motor includes ball bearings with a 5.3 N preload and supports a maximum axial static force of 34 N. Maximum winding temperature is 125 °C.
16ECP52-2A Ultra EC Slotless Brushless DC Motor
16ECP52-2A Ultra EC
The 16ECP52 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. The 16ECP52 2A motor is a plug and play motor which is directly connected to the customer application via the 2 wires. This compact Ultra ECP brushless motor is a perfect fit for applications where space is a constraint and the motor is directly connected to the customer applications. The new 16ECP52 2A motor with integrated electronics is also an ideal choice for applications such as Medical Devices, Infusion Systems, Lab Automation Equipment, and Humanoid Robotics.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16ECP52-2A 112 |
| Product Name | 16ECP52-2A Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 2.72 in-oz/amp (19.2 mN-m/amp) |
| Continuous Current | 0.7200 amps |