Portescap Motors - AC, DC 3011352005

Description
Brushless (BLDC) DC Motor Standard 40000 RPM 330W 36VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 40000 RPM 330W 36VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011352005-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011352005-ND
Motors - AC, DC 403-3011352005-ND
Brushless (BLDC) DC Motor Standard 40000 RPM 330W 36VDC

Brushless (BLDC) DC Motor Standard 40000 RPM 330W 36VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011352005-ND
Product Name Motors - AC, DC
DC Voltage Range 36.0 VDC
Output Power 0.4423 HP
Continuous Torque 1.7 In-lbs (1.97 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1450 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 200.0 In-lbs (231 kg-cm)
Gearbox Ratio 172 : 1
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
4800 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-370C-15370 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 3.0 to 12.0 VDC
View Details
269 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details