Portescap Motors - AC, DC 1111165019

Description
Brushed DC Motor Standard 10000 RPM 1.4W 18VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 18VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111165019-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111165019-ND
Motors - AC, DC 403-1111165019-ND
Brushed DC Motor Standard 10000 RPM 1.4W 18VDC

Brushed DC Motor Standard 10000 RPM 1.4W 18VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111165019-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0019 HP
Continuous Torque 0.0 In-lbs (0.0267 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4540877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.6 In-lbs (0.6400 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Micro Motor - 76mm-2 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP37-12-024Z - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
View Details