The 24DCT Athlonix™ is a 24 mm diameter brush DC motor with precious metal commutation, designed for high-efficiency applications requiring up to 14.97 mNm continuous torque. It features a sleeve bearing, 9-segment commutation, and a 72 g weight. The 24DCT 32P2 212P variant operates at 18 V nominal, delivers a no-load speed of 7370 rpm, and has a terminal resistance of 5.9 Ω. Maximum continuous current is 0.65 A, with a max continuous speed of 10000 rpm. The rotor can operate up to 100°C, and the motor supports radial shaft loads up to 3 N and axial loads up to 100 N. Shaft play is 0.03 mm radial and 0.15 mm axial. The operating temperature range is -30°C to 85°C. The motor has a 4.70 g-cm² rotor inertia and a mechanical time constant of 5.16 ms. An optional ball bearing version is available.
24DCT Athlonix - Precious Metal Brush DC Motor
24DCT Athlonix - Precious Metal
The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 24DCT 32P2 212P 14 |
| Product Name | 24DCT Athlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| DC Voltage Range | 18.0 VDC |
| Torque Constant | 3.29 in-oz/amp (23.26 mN-m/amp) |
| Output Power | 0.0122 HP |
| Continuous Current | 0.6500 amps |