Portescap Motors - AC, DC 7011905105

Description
Brushed DC Motor Standard 10000 RPM 1.2W 18VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.2W 18VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905105-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905105-ND
Motors - AC, DC 403-7011905105-ND
Brushed DC Motor Standard 10000 RPM 1.2W 18VDC

Brushed DC Motor Standard 10000 RPM 1.2W 18VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905105-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0016 HP
Continuous Torque 0.0 In-lbs (0.0245 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

With High Speed DC Brush Motor - YHD-R140 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
FRAMELESS MOTOR - 25FSP08-B00608-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.08 in-oz/amp (14.7 mN-m/amp)
Output Power 0.1072 HP
View Details
DC Micro Motor - 76mm-6 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A12C-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
View Details