Portescap Motors - AC, DC 3011223006

Description
Brushless (BLDC) DC Motor Standard 50000 RPM 56W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 50000 RPM 56W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011223006-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011223006-ND
Motors - AC, DC 403-3011223006-ND
Brushless (BLDC) DC Motor Standard 50000 RPM 56W 24VDC

Brushless (BLDC) DC Motor Standard 50000 RPM 56W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-3011223006-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0751 HP
Unlock Full Specs
to access all available technical data

Similar Products

RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
Motors - AC, DC - 403-7011906002-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QMT-LA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details