Portescap Motors - AC, DC 7011906118

Description
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011906118-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011906118-ND
Motors - AC, DC 403-7011906118-ND
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 48VDC

Brushless (BLDC) DC Motor Standard 25000 RPM 244W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-7011906118-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.3270 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PBL.3210 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details