Portescap Motors - AC, DC 7011906783

Description
Brushed DC Motor Standard 10000 RPM 3.5W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 3.5W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011906783-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011906783-ND
Motors - AC, DC 403-7011906783-ND
Brushed DC Motor Standard 10000 RPM 3.5W 6VDC

Brushed DC Motor Standard 10000 RPM 3.5W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011906783-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0047 HP
Continuous Torque 0.0 In-lbs (0.0461 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details
DC Brush 12V DC Fan Motor - YHD-BS67S - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details