Portescap Motors - AC, DC 3011223001

Description
Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011223001-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011223001-ND
Motors - AC, DC 403-3011223001-ND
Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC

Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011223001-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1072 HP
Continuous Torque 0.3 In-lbs (0.3005 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22B Series BLDC Motor - 3404 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Torque Constant 50 in-oz/amp (353 mN-m/amp)
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
PTFS-260SA Carbon Brushed Direct Current (DC) Micro Motors - PTFS-260SA-12330 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 15.0 VDC
View Details
51 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Single-ended
Length 1.54 inch (39 mm)
View Details