The B1112A4001 is a large bone surgical gearmotor designed for drill and reamer applications, featuring a cannulated shaft to allow passage of pins or K-wires. It has a brushless slotted motor with a 16:1 gearhead ratio and operates at a nominal voltage of 9.6 V. The motor delivers a maximum continuous torque of 815 mNm (115.5 oz-in) and a maximum continuous mechanical power of 83.6 W at 25°C. It is rated for 1000+ autoclave cycles and can operate in ambient temperatures from -30°C to +135°C with a maximum winding temperature of 155°C. The motor has a six-pin connector with PTFE-insulated leads and an integrated Hall sensor. Its weight is 350 g and it has a rotor inertia of 84.7 × 10⁻⁴ kg·cm². The housing dimensions are 25.67 mm in length, with a 1.1-inch diameter.
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor
Large Bone Surgical gearmotor - Drill/Reamer (B1112A4)
This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make this an ideal solution for powered surgical hand tools that are used for joint replacement surgeries of the knee, hip and shoulder. Portescap mini motors for surgical power applications are designed for high reliability in autoclave environments.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Gearmotors |
| Product Number | B1112A4001 |
| Product Name | B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor |
| Motor Type | DC Motor |
| Commutation | Brushless |
| DC Voltage Range | 9.6 VDC |
| Torque Constant | 10 in-oz/amp (70.6 mN-m/amp) |