Portescap Datasheets for Medical Equipment and Supplies
Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| 22ECA60 Small/Medium Bone Surgical Motor 22ECA60 Autoclavable Slotless Brushless DC Motor The 22ECA60 autoclavable brushless DC slotless motor features a 22mm diameter and has been optimized specifically for small and... | |
| 30ECA64 Large Bone Orthopedic Surgical Motor 30ECA64 Autoclavable Slotless Brushless DC Motor The Ultra 30ECA64 brushless DC slotless motor is optimized for large bone drill and saw surgical applications. Featuring... | |
| B0512A1 Autoclavable Slotted Brushless DC Motor Spine Drill Surgical Motor (B0512A1) This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this... | |
| B0512N4080 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4080) This size 5 brushless DC slotted 24V mini DC motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor... | |
| B0512N4081 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4081) This size 5 brushless DC slotted 48V mini motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque... | |
| B0612H1005 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1005) The Cannulated Microdebrider / Shaver Motor (48V), a Size 6 cannulated Brushless DC slotted motor, provides optimal... | |
| B0612H1007 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1007) This cannulated Size 6 Brushless DC slotted motor provides optimal torque and speed for a broad range... | |
| B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has... | |
| B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more... | |
| B0912N1016 Autoclavable Slotted Brushless DC Motor Small Bone Motor (B0912N1016) The Small Bone Motor (9.6V), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or... | |
| B0912N4023 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4023) The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed... | |
| B0912N4024 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4024) This Size 9 Brushless DC slotted motor provides optimal torque and speed for drilling or sawing applications in extremity surgery,... | |
| B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor Large Bone Surgical gearmotor - Drill/Reamer (B1112A4) This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a... | |
| B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Large Bone Orthopedic Surgical Motor (B1210N1021) The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high... | |
| B1210N1023 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Large Bone Orthopedic Surgical Motor (B1210N1023) The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high... | |
| B2010A4 Autoclavable Slotted Brushless DC Gearmotor Bone Mill Surgical Gearmotor (B2010A4) The B2010A4 brushless DC slotted mini motor is designed for high reliability in autoclave environments. Benefitting from Portescap's extensive... |