Portescap Motors - AC, DC 7011905023

Description
Brushed DC Motor Standard 10000 RPM 4.5W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.5W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905023-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905023-ND
Motors - AC, DC 403-7011905023-ND
Brushed DC Motor Standard 10000 RPM 4.5W 12VDC

Brushed DC Motor Standard 10000 RPM 4.5W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905023-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0060 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower™ RP23 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 160V
DC Voltage Range 160.0 VDC
View Details
FRAMELESS MOTOR - 38FSF09-D01003-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 16 in-oz/amp (113 mN-m/amp)
Output Power 0.0402 HP
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 2.99 inch (76 mm)
View Details