Portescap Motors - AC, DC 1113225014

Description
Brushed DC Motor Standard 10000 RPM 3.8W 18VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 3.8W 18VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113225014-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113225014-ND
Motors - AC, DC 403-1113225014-ND
Brushed DC Motor Standard 10000 RPM 3.8W 18VDC

Brushed DC Motor Standard 10000 RPM 3.8W 18VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113225014-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0051 HP
Continuous Torque 0.1 In-lbs (0.0634 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
DC Micro Motor - 76mm - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
 - PT.1727 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details