Portescap Motors - AC, DC 1111225152

Description
Brushed DC Motor Standard 10000 RPM 9.6W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 9.6W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111225152-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111225152-ND
Motors - AC, DC 403-1111225152-ND
Brushed DC Motor Standard 10000 RPM 9.6W 6VDC

Brushed DC Motor Standard 10000 RPM 9.6W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111225152-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0129 HP
Continuous Torque 0.1 In-lbs (0.1312 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1316 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
8900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-750SH-5050 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 18.0 VDC
View Details
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details