Portescap Motors - AC, DC 1113165020

Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165020-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165020-ND
Motors - AC, DC 403-1113165020-ND
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165020-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0019 HP
Unlock Full Specs
to access all available technical data

Similar Products

LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 0.0042 to 4.05 in-oz/amp (0.0300 to 28.6 mN-m/amp)
View Details
Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details
53 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Continuous Current 0.0040 amps
View Details