Brushed DC Motor Standard 10000 RPM 6.1W 12VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 403-1113225013-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0082 HP |