Brushless (BLDC) DC Motor Standard 30000 RPM 187W 36VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 403-7011906117-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 36.0 VDC |
| Output Power | 0.2506 HP |
| Continuous Torque | 1.2 In-lbs (1.37 kg-cm) |