The 30ECT64 Ultra EC™ is a slotless brushless DC motor with a 30 mm diameter and a 4-pole design, rated for a maximum continuous mechanical power of 187 W at 25°C. This variant operates at 24 V nominal voltage, with a no-load speed of 21,930 rpm, a max continuous current of 12.9 A, and a max continuous torque of 136 mNm (19.26 oz-in). It features integrated hall sensors, a PTFE cable with 3x AWG18 power and 5x AWG26 logic conductors, and an embedded NTC temperature probe. The motor weighs 263 g, has a rotor inertia of 28.00 g-cm², and operates within an ambient temperature range of -30°C to +100°C. Maximum winding temperature is 150°C, with a thermal resistance of 0.9/7 °C/W and a thermal time constant of 1,327 s.
30ECT64 Ultra EC Slotless Brushless DC Motor
30ECT64 Ultra EC
The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These four pole 30ECT64 brushless motors provide ultra high continuous and peak torques while maintaining smooth operation and long life. The 30ECT64 is able to be adapted for most applications in the power hand tool & industrial markets, enhancing life and reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 30ECT64 10B 7 |
| Product Name | 30ECT64 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 1.49 in-oz/amp (10.54 mN-m/amp) |
| Continuous Current | 12.9 amps |