Portescap EC-Pro PowerTool with Integrated Fan 40EC-Pro PT 55 8B 10

Description
EC-Pro PowerTool with Integrated Fan 40EC-Pro PT 55 The 40EC-Pro PT 55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to multiple brushless benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40EC-Pro PT 55 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The integrated fan provides active cooling during the motor’s operation, for continuous operation up to 0.15Nm at 30,000rpm (425 W), and achieving 1.1Nm peak torque during 2 seconds. This 40mm BLDC motor is also available without a fan (40EC-Pro PT 44). Product Highlights 40mm diameter by 55mm length Integrated self-cooling fan High power at speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears
Request a Quote
Description
EC-Pro PowerTool with Integrated Fan 40EC-Pro PT 55 The 40EC-Pro PT 55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to multiple brushless benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40EC-Pro PT 55 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The integrated fan provides active cooling during the motor’s operation, for continuous operation up to 0.15Nm at 30,000rpm (425 W), and achieving 1.1Nm peak torque during 2 seconds. This 40mm BLDC motor is also available without a fan (40EC-Pro PT 44). Product Highlights 40mm diameter by 55mm length Integrated self-cooling fan High power at speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 40EC-Pro PT 55 8B 10 is a 40mm diameter brushless DC slotless motor with an integrated fan for active cooling, designed for high-power handheld tools. It operates at a maximum continuous mechanical power of 425 W with a nominal voltage of 18 V, achieving a no-load speed of 18,000 rpm and a maximum continuous torque of 150.2 mNm. The motor has a phase-to-phase resistance of 0.052 ohms, a thermal resistance of 2.3 °C/W, and a maximum winding temperature of 125 °C. It weighs 240 g and has a rotor inertia of 66 g·cm². The motor supports ambient operating temperatures from -30 °C to +100 °C and is equipped with Hall sensors for commutation. The package size is 40 mm in diameter and 55 mm in length, with mounting via four M3 through holes.

Datasheet Summary
Powered by GS/AI

The 40EC-Pro PT 55 8B 10 is a 40mm diameter brushless DC slotless motor with an integrated fan for active cooling, designed for high-power handheld tools. It operates at a maximum continuous mechanical power of 425 W with a nominal voltage of 18 V, achieving a no-load speed of 18,000 rpm and a maximum continuous torque of 150.2 mNm. The motor has a phase-to-phase resistance of 0.052 ohms, a thermal resistance of 2.3 °C/W, and a maximum winding temperature of 125 °C. It weighs 240 g and has a rotor inertia of 66 g·cm². The motor supports ambient operating temperatures from -30 °C to +100 °C and is equipped with Hall sensors for commutation. The package size is 40 mm in diameter and 55 mm in length, with mounting via four M3 through holes.

Suppliers

Company
Product
Description
Supplier Links
EC-Pro PowerTool with Integrated Fan - 40EC-Pro PT 55 8B 10 - Portescap
West Chester, PA, United States
EC-Pro PowerTool with Integrated Fan
40EC-Pro PT 55 8B 10
EC-Pro PowerTool with Integrated Fan 40EC-Pro PT 55 8B 10
EC-Pro PowerTool with Integrated Fan 40EC-Pro PT 55 The 40EC-Pro PT 55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to multiple brushless benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40EC-Pro PT 55 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The integrated fan provides active cooling during the motor’s operation, for continuous operation up to 0.15Nm at 30,000rpm (425 W), and achieving 1.1Nm peak torque during 2 seconds. This 40mm BLDC motor is also available without a fan (40EC-Pro PT 44). Product Highlights 40mm diameter by 55mm length Integrated self-cooling fan High power at speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears

EC-Pro PowerTool with Integrated Fan

40EC-Pro PT 55

The 40EC-Pro PT 55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to multiple brushless benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40EC-Pro PT 55 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The integrated fan provides active cooling during the motor’s operation, for continuous operation up to 0.15Nm at 30,000rpm (425 W), and achieving 1.1Nm peak torque during 2 seconds. This 40mm BLDC motor is also available without a fan (40EC-Pro PT 44).

Product Highlights

  • 40mm diameter by 55mm length
  • Integrated self-cooling fan
  • High power at speeds up to 30,000 rpm
  • Lower power losses results in higher efficiency
  • No cogging torque for smooth rotation
  • Maximized performance/price ratio
  • Peak torque 1.1Nm during 2 seconds

Applications

  • Battery Operated Drills
  • Nailers and Framing Systems
  • Nutrunners
  • Power Hand Tools
  • Powered Screwdrivers
  • Pruning Shears
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 40EC-Pro PT 55 8B 10
Product Name EC-Pro PowerTool with Integrated Fan
DC Voltage Range 18.0 VDC
Torque Constant 1.29 in-oz/amp (9.11 mN-m/amp)
Continuous Current 16.5 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Rotor Inertia 9.35E-4 oz-in-sec² (0.0066 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

22ECT60 Ultra EC Slotless Brushless DC Motor - 22ECT60 10B 21 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
16DCP Athlonix - Precious Metal Brush DC Motor - 16DCP 26P1/P2 205P - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Motors - AC, DC - 403-1113165009-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Output Power 0.0056 HP
View Details
DC Motors - 8929126 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details