The 16N78-208E is a 16 mm diameter brush DC motor with precious metal commutation, designed for compact high-performance applications. It operates at a nominal voltage of 24 V, has a no-load speed of 8,200 rpm, and delivers a maximum continuous torque of 6.3 mNm. The motor has a terminal resistance of 60.5 Ω, a back-EMF constant of 2.90 mV/rpm, and a torque constant of 27.70 mNm/A. Efficiency reaches 81%, with a maximum continuous current of 0.23 A. It features a shaft with sleeve bearings, supporting radial loads up to 1.5 N and axial loads up to 100 N. The motor weighs 24 g and operates from -30°C to 85°C. Rotor temperature limit is 100°C. The motor has a 9-segment commutation and rotates clockwise when viewed from the front face.
16N78 Athlonix Brush DC Motor
16N78 Athlonix
The 16N78 Athlonix high torque DC motor design combines high power density and precious metal commutation. This coreless DC motor can deliver a torque up to 6 mNm continuously and reach up to 80% efficiency while maintaining a long lifetime. With ironless construction and a neodymium magnet for high performance, this high torque motor is a perfect fit for applications ranging from infusion pumps to lab automation.
Product Highlights
Applications
Brushed DC Motor Standard 10000 RPM 4.9W 24VDC
| Portescap | DigiKey | |
|---|---|---|
| Product Category | DC Motors | DC Motors |
| Product Number | 16N78-208E.1001 | 403-1070-ND |
| Product Name | 16N78 Athlonix Brush DC Motor | Motors - AC, DC |
| Commutation | Brush | Brush |
| Standard DC Voltage | 24V | 24V |
| DC Voltage Range | 24.0 VDC | 24.0 VDC |
| Torque Constant | 3.92 in-oz/amp (27.7 mN-m/amp) | |
| Output Power | 0.0066 HP | 0.0066 HP |