The 22S78 210E is a 22 mm diameter brush DC coreless motor with precious metal commutation, designed for high power density applications. It operates at a nominal voltage of 18 V, delivers a maximum continuous torque of 8.9 mNm, and achieves a maximum efficiency of 87%. The motor has a no-load speed of 7,780 rpm, a terminal resistance of 18.0 Ω, and a rotor inertia of 1.90 g⋅cm². It is rated for continuous operation up to 10,000 rpm and includes a 9-segment commutator. The motor weighs 49 g and is designed for operation between -30°C and 85°C. Shaft loading is rated at 1.5 N radial and 100 N axial. The motor uses sleeve bearings and is not intended for high shock or vibration environments.
22S78 Brush DC Coreless Motor
22S78
The 22S78 brush DC design combines a high-grade magnet with precious metal commutation in a very dense package size. This coreless DC motor can deliver a torque greater than 8 mNm continuously, reaching up to 70% efficiency while maintaining a long life time.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22S78 210E.1 |
| Product Name | 22S78 Brush DC Coreless Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 18.0 VDC |
| Torque Constant | 3.12 in-oz/amp (22 mN-m/amp) |
| Output Power | 0.0074 HP |