Portescap Motors - AC, DC 16N28-208E.202

Description
Brushed DC Motor Standard 8900 RPM 1.7W 9VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 8900 RPM 1.7W 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1067-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1067-ND
Motors - AC, DC 403-1067-ND
Brushed DC Motor Standard 8900 RPM 1.7W 9VDC

Brushed DC Motor Standard 8900 RPM 1.7W 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1067-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0023 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Right Angle Gearmotor - MobilePower™ MP36 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
FRAMELESS MOTOR - 38FSP06-B01011-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
86 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details