The 22ECT82 Ultra EC slotless brushless DC motor is a 22 mm diameter, 4-pole motor designed for high continuous torque at low to medium speeds, delivering up to 104 W of mechanical power at 25°C. It operates at nominal voltages of 24 V with no-load speeds of 7,800 to 18,550 rpm depending on the winding variant. The motor provides a maximum continuous torque of 98.3 to 98.8 mNm and has a phase-to-phase resistance ranging from 0.13 to 0.73 ohms. It includes a Hall sensor for commutation, with wire colors indicating phase and sensor signals. The motor's maximum speed is 20,000 rpm, with a winding temperature limit of 125°C and an ambient operating range of -30 to +100°C. It weighs 174 g and has a rotor inertia of 13.17 g·cm². The case is mounted via three M2 holes with a minimum thread depth of 3.0 mm.
22ECT82 Ultra EC Slotless Brushless DC Motor
22ECT82 Ultra EC
The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20 K rpm. These small dc motors are capable of delivering 2 times higher continuous torque than comparable BLDC motors of same size over the entire low speed range when used with gears.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECT82 10B 15 |
| Product Name | 22ECT82 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 4.36 in-oz/amp (30.79 mN-m/amp) |
| Continuous Current | 3.2 amps |