Brushless (BLDC) DC Motor Standard 20000 RPM 34W 12VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 403-3011224007-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0456 HP |