Portescap Motors - AC, DC 1111245033

Description
Brushed DC Motor Standard 10000 RPM 8W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 8W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111245033-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111245033-ND
Motors - AC, DC 403-1111245033-ND
Brushed DC Motor Standard 10000 RPM 8W 24VDC

Brushed DC Motor Standard 10000 RPM 8W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111245033-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0107 HP
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 116-8 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Brushed DC Motor - 63ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 40.0 VDC
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
1075 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0015A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
Continuous Torque 0.6 In-lbs (0.7207 kg-cm)
View Details