Portescap Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| CNT1530 Autoclavable Motor Controller CNT1530 Portescap’s CNT1530 sterilizable motor controller is designed to drive battery powered surgical hand tools, allowing for simplified system integration that increases customer speed to market. | |
| CNT2440 Autoclavable Motor Controller CNT2440 Portescap's CNT2440 autoclavable controller can withstand up to 1,000 sterilization cycles and features a sensorless drive, resulting in lower installation complexity and improved system reliability. | |
| MIBL 0520 Motor Controller MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control... |