Portescap Motors - AC, DC 7011905114

Description
Brushed DC Motor Standard 10000 RPM 4.5W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.5W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905114-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905114-ND
Motors - AC, DC 403-7011905114-ND
Brushed DC Motor Standard 10000 RPM 4.5W 6VDC

Brushed DC Motor Standard 10000 RPM 4.5W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905114-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0060 HP
Continuous Torque 0.1 In-lbs (0.0584 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower™ RP34 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 160V
DC Voltage Range 160.0 VDC
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
76.6 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 1.54 inch (39 mm)
View Details