16BHS 2-Wires Slotless Brushless DC Motor
16BHS 2-wires
The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life, excellent speed and position control and smooth rotation.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16BHS 2A P .01 |
| Product Name | 16BHS 2-Wires Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 0.8779 in-oz/amp (6.2 mN-m/amp) |
| Continuous Current | 0.6400 amps |