Portescap Motors - AC, DC 1113225018

Description
Brushed DC Motor Standard 10000 RPM 8.3W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 8.3W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113225018-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113225018-ND
Motors - AC, DC 403-1113225018-ND
Brushed DC Motor Standard 10000 RPM 8.3W 24VDC

Brushed DC Motor Standard 10000 RPM 8.3W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 403-1113225018-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0111 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1210 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 147.0 to 151.0 In-lbs (169 to 174 kg-cm)
View Details
Motor - 115254616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details