The 16BHS 2-wire slotless brushless DC motor is a 2-pole, 6 W device with a 16 mm outer diameter and 32.3 mm length. It operates at 12 V nominal voltage with no-load speeds up to 33,770 rpm and a maximum continuous torque of 4 mNm. Internal resistance ranges from 2.10 to 29.30 Ω, and phase-to-phase inductance from 0.08 to 1.17 mH. Maximum continuous current is 1.2 A, with a thermal resistance of 22.0 °C/W and maximum winding temperature of 125 °C. It operates from -30 to +80 °C ambient, weighs 33 g, and has a rotor inertia of 0.500 g·cm². Two-wire configuration supports 3.5-15 V DC for main windings and 3.5-5 V DC for T winding, with maximum 2.6 A current and non-reversible polarity.
16BHS 2-Wires Slotless Brushless DC Motor
16BHS 2-wires
The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life, excellent speed and position control and smooth rotation.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16BHS 2A L .01 |
| Product Name | 16BHS 2-Wires Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.15 in-oz/amp (8.1 mN-m/amp) |
| Continuous Current | 0.4400 amps |