The 22DCT Athlonix is a 22 mm diameter brush DC motor with graphite-copper commutation, designed for compact motion control applications. It operates at voltages up to 48 V, with a maximum continuous torque of 11.19 mNm and speed of 10,000 rpm at 36 V. Terminal resistance is 30.5 Ω and back-EMF constant is 4.82 mV/rpm. Maximum continuous current is 0.25 A. The motor has sleeve bearings, supports radial loads up to 3 N and axial loads up to 100 N, with shaft play of 0.03 mm radial and 0.15 mm axial. Weight is 65 g, rotor inertia is 4.63 g·cm², and thermal resistance is 6°C/W (rotor) and 22°C/W (body). It operates from -30°C to 85°C and rotates clockwise when viewed from the front.
22DCT Athlonix - Graphite Brush DC Motor
22DCT Athlonix - Graphite
The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance solution.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22DCT 32G1 211E 1 |
| Product Name | 22DCT Athlonix - Graphite Brush DC Motor |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Torque Constant | 6.52 in-oz/amp (46.04 mN-m/amp) |
| Output Power | 0.0092 HP |
| Continuous Current | 0.2500 amps |