Portescap Motors - AC, DC 7011905022

Description
Brushed DC Motor Standard 10000 RPM 1.2W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.2W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905022-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905022-ND
Motors - AC, DC 403-7011905022-ND
Brushed DC Motor Standard 10000 RPM 1.2W 6VDC

Brushed DC Motor Standard 10000 RPM 1.2W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905022-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0016 HP
Continuous Torque 0.0 In-lbs (0.0245 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3212 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
EPM50-50 12V 3000 RPM – GB12 75:1 Bronze - 5050121275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details
Motors - AC, DC - 403-1111225084-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details