Portescap Motors - AC, DC 3011222007

Description
Brushless (BLDC) DC Motor Standard 60000 RPM 180W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 60000 RPM 180W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011222007-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011222007-ND
Motors - AC, DC 403-3011222007-ND
Brushless (BLDC) DC Motor Standard 60000 RPM 180W 24VDC

Brushless (BLDC) DC Motor Standard 60000 RPM 180W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-3011222007-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Frameless Torque Motor - QMT-LA 310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PBL.2010005-3101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 5.0 VDC
Output Power 5.36E-4 HP
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details