Portescap Motors - AC, DC 3011224002

Description
Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011224002-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011224002-ND
Motors - AC, DC 403-3011224002-ND
Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC

Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011224002-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1153 HP
Continuous Torque 0.6 In-lbs (0.6731 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
Micro Motor - YHD-F390 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
Continuous Current 1.9 amps
View Details
PTRS-545SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-545SA-2396 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 8.0 to 16.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details