The 22S78 208E.1 is a 22 mm diameter brush DC coreless motor with precious metal commutation, rated for 24 V nominal voltage. It delivers 8,550 rpm no-load speed and a continuous torque of 7.7 mNm at 0.29 A. Terminal resistance is 35.0 Ω, efficiency is 87%, and torque constant is 26.70 mNm/A. The rotor inertia is 1.60 g-cm², mechanical time constant is 7.8 ms, and weight is 49 g. It operates from -30°C to 85°C with a max rotor temperature of 100°C. Shaft radial load capacity is 1.5 N, axial is 100 N. The 9-segment commutator supports clockwise rotation when viewed from the front with positive voltage applied to the designated terminal.
22S78 Brush DC Coreless Motor
22S78
The 22S78 brush DC design combines a high-grade magnet with precious metal commutation in a very dense package size. This coreless DC motor can deliver a torque greater than 8 mNm continuously, reaching up to 70% efficiency while maintaining a long life time.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22S78 208E.1 |
| Product Name | 22S78 Brush DC Coreless Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 3.78 in-oz/amp (26.7 mN-m/amp) |