Portescap Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency... | |
| B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency... | |
| B16C Sleeve Bearing Mini Motor Gearhead B16C (Sleeve Bearing) The B16C is a compact 16mm gearhead that can be directly integrated with Portescap’s 16DCT, 16DCP, and 17DCT Athlonix brush DC... | |
| BA16 Ball Bearing Mini Motor Gearhead BA16 (Ball Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized... | |
| BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized... | |
| K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency... | |
| K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency... | |
| K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency... | |
| K27 Sleeve Bearing Mini Motor Gearhead K27 (Sleeve Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency... | |
| R10 Sleeve Bearing Mini Motor Gearhead R10 (Sleeve Bearing) Our R10 is a full plastic gearhead designed in a one piece construction for better gear train alignment. Due to this... | |
| R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R16 Ball Bearing Mini Motor Gearhead R16 (Ball Bearing) Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R16 Sleeve Bearing Mini Motor Gearhead R16 (Sleeve Bearing) Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R22 Ball Bearing Mini Motor Gearhead R22 (Ball Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R22HT Ball Bearing Mini Motor Gearhead R22HT (Ball Bearing) Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears... | |
| R22T Ball Bearing Mini Motor Gearhead R22T (Ball Bearing) The R22T gearhead features a full metal gearbox design with optimized gearings. Providing torque up to 1.5 Nm, the R22T gearbox... | |
| R26HT Ball Bearing Mini Motor Gearhead R26HT (Ball Bearing) The R26HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque... | |
| R32 Ball Bearing Mini Motor Gearhead R32 (Ball Bearing) Our R32 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... | |
| R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque... | |
| R40 Ball Bearing Mini Motor Gearhead R40 (Ball Bearing) Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller... |