Portescap B0810A1 Autoclavable Slotted Brushless DC Motor B0810A1000

Description
B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will benefit from a motion solution built with Portescap's extensive experience in autoclavable motor design. The size 8 mini motor’s torque and speed make this an ideal solution for any powered surgical tools that require autoclavability. Product Highlights Designed for autoclave applications requiring up to 1,000 autoclave cycles Optimized for use in surgical powered devices Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw (slotted technology) Applications Laparoscopy Tools Powered Plastic Surgery Devices Surgical Drills Surgical Power Tools Surgical Robotics
Request a Quote Datasheet
Description
B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will benefit from a motion solution built with Portescap's extensive experience in autoclavable motor design. The size 8 mini motor’s torque and speed make this an ideal solution for any powered surgical tools that require autoclavability. Product Highlights Designed for autoclave applications requiring up to 1,000 autoclave cycles Optimized for use in surgical powered devices Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw (slotted technology) Applications Laparoscopy Tools Powered Plastic Surgery Devices Surgical Drills Surgical Power Tools Surgical Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B0810A1 Autoclavable Slotted Brushless DC Motor - B0810A1000 - Portescap
West Chester, PA, United States
B0810A1 Autoclavable Slotted Brushless DC Motor
B0810A1000
B0810A1 Autoclavable Slotted Brushless DC Motor B0810A1000
B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will benefit from a motion solution built with Portescap's extensive experience in autoclavable motor design. The size 8 mini motor’s torque and speed make this an ideal solution for any powered surgical tools that require autoclavability. Product Highlights Designed for autoclave applications requiring up to 1,000 autoclave cycles Optimized for use in surgical powered devices Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw (slotted technology) Applications Laparoscopy Tools Powered Plastic Surgery Devices Surgical Drills Surgical Power Tools Surgical Robotics

B0810A1 Autoclavable Slotted Brushless DC Motor

Multi-tool Surgical Motor (B0810A1)

This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will benefit from a motion solution built with Portescap's extensive experience in autoclavable motor design. The size 8 mini motor’s torque and speed make this an ideal solution for any powered surgical tools that require autoclavability.

Product Highlights

  • Designed for autoclave applications requiring up to 1,000 autoclave cycles
  • Optimized for use in surgical powered devices
  • Lightweight and low vibration for increased surgeon tactile feel
  • Withstands high current draw (slotted technology)

Applications

  • Laparoscopy Tools
  • Powered Plastic Surgery Devices
  • Surgical Drills
  • Surgical Power Tools
  • Surgical Robotics
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Brushless Motors
Product Number B0810A1000
Product Name B0810A1 Autoclavable Slotted Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Torque Constant 0.4560 in-oz/amp (3.22 mN-m/amp)
Unlock Full Specs
to access all available technical data