The 32BF nuvoDisc is a slotless, 8-pole, flat brushless DC motor with a 32 mm diameter, designed for applications requiring smooth rotation and high efficiency. It features a 3-phase winding, operates at a nominal voltage of 12 V, and delivers a maximum continuous mechanical power of 40 W at 25°C with a maximum continuous torque of 13 mNm. The motor has a no-load speed of 13,600 rpm and a maximum speed of 30,000 rpm. It includes integrated Hall sensors for commutation, as indicated by the 8B variant designation, and has an internal resistance of 3.95 Ω per phase. The motor measures 30.0 mm in diameter, with a mounting depth of 5.5 mm and uses a 1 mm pitch cable connector. It operates from -30°C to +80°C and has a maximum winding temperature of 125°C. Weight is 27 g and rotor inertia is 11.300 g·cm².
32BF nuvoDisc Slotless Flat Brushless Motor
32BF nuvoDisc
The 32BF brushless DC slotless motor utilizes 6 self supporting ironless coils. The 32BF miniature motor offers long life, excellent speed and position control and smooth rotation. Using a disc magnet design, it has no iron losses and a flat shape.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 32BF 8B K .10 |
| Product Name | 32BF nuvoDisc Slotless Flat Brushless Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.18 in-oz/amp (8.3 mN-m/amp) |
| Continuous Current | 1.5 amps |