Portescap Motors - AC, DC 1111175031

Description
Brushed DC Motor Standard 10000 RPM 4.7W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.7W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111175031-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111175031-ND
Motors - AC, DC 403-1111175031-ND
Brushed DC Motor Standard 10000 RPM 4.7W 12VDC

Brushed DC Motor Standard 10000 RPM 4.7W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111175031-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0063 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP700 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
Standard DC Voltage 90V
View Details
Brushless Roller Motor - 67BWA428D008B-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.625 inch (15.9 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details