The 22DCP Athlonix brush DC motor is a 22 mm diameter motor with precious metal commutation, rated for continuous operation up to 6.5 mNm torque. The 211P variant operates at 12 V, delivers 6.44 mNm continuous torque at 9741 rpm no-load speed, with a maximum continuous current of 0.57 A and 80% efficiency. Terminal resistance is 7.8 Ω, back-EMF constant is 1.22 mV/rpm, and rotor inertia is 4.68 g·cm². Mechanical time constant is 26.81 ms. Maximum shaft radial load is 1.5 N, axial load is 100 N. Weight is 58 g. Operating temperature range is -30°C to 85°C, with rotor limit of 100°C. Features a 9-segment commutation and sleeve bearings, with ball bearing option available.
22DCP Athlonix - Precious Metal Brush DC Motor
22DCP Athlonix - Precious Metal
The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22DCP 32P2 211P 14 |
| Product Name | 22DCP Athlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.65 in-oz/amp (11.63 mN-m/amp) |
| Output Power | 0.0056 HP |