Portescap Motors - AC, DC 1113165010

Description
Brushed DC Motor Standard 10000 RPM 4.2W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.2W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165010-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165010-ND
Motors - AC, DC 403-1113165010-ND
Brushed DC Motor Standard 10000 RPM 4.2W 6VDC

Brushed DC Motor Standard 10000 RPM 4.2W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165010-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0056 HP
Continuous Torque 0.0 In-lbs (0.0540 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-40 12V 3000RPM – GB12 60:1 Bronze - 781092-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
FRAMELESS MOTOR - 57FSE10-D03210-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.1340 HP
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Brushless Motor - YHD-BL2925 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details