Portescap Motors - AC, DC 7011906786

Description
Brushed DC Motor Standard 10000 RPM 3.9W 15V
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 3.9W 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011906786-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011906786-ND
Motors - AC, DC 403-7011906786-ND
Brushed DC Motor Standard 10000 RPM 3.9W 15V

Brushed DC Motor Standard 10000 RPM 3.9W 15V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011906786-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 15.0 VDC
Output Power 0.0052 HP
Continuous Torque 0.0 In-lbs (0.0504 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series Range - SD11 Series - parvalux by maxon
Specs
DC Construction Series Wound
Output Power 0.0201 to 0.2010 HP
Continuous Torque 0.5 to 2.1 In-lbs (0.6122 to 2.45 kg-cm)
View Details
Roller BLDC Motor/Brushless DC Motor - 50BWA Series (50BWA428D008B-01) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
Output Power 200 HP
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
DC Micro Motor - YHD-1230 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Continuous Current 0.1800 amps
View Details