Brushless (BLDC) DC Motor Standard 63000 RPM 27.5W 12VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 403-3011162009-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0369 HP |