25GST2R82
The 25GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size.
Product Highlights
Applications
A series of DC brushed motors.
DC brushed motors. 9 till 35 Vdc versions available
Supply Voltage = 24 V dc
DC Motor Type = Brushed
Power Rating = 24 W
Output Speed = 10320 rpm
Shaft Diameter = 3mm
Maximum Output Torque = 30 mNm
Length = 61.5mm
Width = 25mm
Dimensions = 25 (Dia.) x 61.5 mm
Current Rating = 1.45 A
Portescap | RS Components, Ltd. | |
---|---|---|
Product Category | DC Motors | DC Motors |
Product Number | 25GST2R82-216P.1 | 8929139 |
Product Name | 25GST2R82 Brush DC Coreless Motor | |
Commutation | Brush | Brush |
DC Construction | Coreless / Slotless | |
Standard DC Voltage | 24V | 24V |
DC Voltage Range | 24.0 VDC | 24.0 VDC |
Torque Constant | 3.12 in-oz/amp (22 mN-m/amp) |